location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF510 2.2" 3.88 oz (110 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF510ANLDDG show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KF510 2.2" 3.88 oz (110 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 2.2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KF510 2.2" 3.88 oz (110 g) Gray :
The short editorial description of LG KF510 2.2" 3.88 oz (110 g) Gray

LG KF750 Dark grey
More>>>
LG KF510 2.2" 3.88 oz (110 g) Gray:
The official marketing text of LG KF510 2.2" 3.88 oz (110 g) Gray as supplied by the manufacturer

STYLE Up with KF510!
Bring yourself to accentuate your true style with the nouveau minimalist look.

Design
Compact Inner Slide
Metal Gradation Colour

Interactive Touch Lighting LED key pad
- Functional / status display
- Emotional animation
- Touch scroll function
Full Metal Body and tempered glass

Camera / Video Camera
Quality 3.0 Mega pixel Camera
- Auto Focus / Flash
- Red eye reduction
- Image stabilizer
- Lag time within 1 second
- Digital Camera look UI

Music
Advanced MP3 Player
- Equalizer system
- Music Database Menu Structure: Genre / Artist / Album
Multi Codec support: AMR/MP3/MPEG4/H.263/AAC++/WMV

Connect ability
Internet: WAP (2.0) / Bluetooth (Ver. 2.0)
GSM 850 or 900/1800/1900, EDGE
Data/Fax (USB Port)

Others
Smart Power Saving through Auto Luminance Control
- Standby time: Up to 400 hrs. (Condition, PP9)
- Talk time: Up to 4 hrs. (Condition, PCL10)
Document Viewer (PDF, DOC, XLS, PPT)
16M Byte Built-in User Memory + External Memory (Micro SD up to 4 GB)

Short summary description LG KF510 2.2" 3.88 oz (110 g) Gray:
This short summary of the LG KF510 2.2" 3.88 oz (110 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

LG KF510, Slider, 2.2", 3 MP, Bluetooth, 800 mAh, Gray

Long summary description LG KF510 2.2" 3.88 oz (110 g) Gray:
This is an auto-generated long summary of LG KF510 2.2" 3.88 oz (110 g) Gray based on the first three specs of the first five spec groups.

LG KF510. Form factor: Slider. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 400 h. Weight: 3.88 oz (110 g). Product color: Gray

Design
Product color *
Gray
Display
Display diagonal *
2.2"
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Flash card support *
Yes
Internal memory
16 MB
Flash memory
4096 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Built-in flash
Yes
Sensor type
CMOS
Auto focus
Yes
Network
Data network *
Edge, GPRS
WAP
Yes
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
1.95" (49.5 mm)
Depth
0.429" (10.9 mm)
Height
4.11" (104.5 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
2
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
EDGE/GPRS
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MIDI, MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:25:12
Uk has collected 27 expert reviews for LG KF510 5.59 cm (2.2") 110 g Grey and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 20:25:10
This is a mid-range handset whose specifications arent great. But it has a distinctive look and a set of touch-buttons that work well. LG - KF510 price Buy LG KF510 securely online at a bargain price £19.99 inc. VAT (on T-Mobile from the Carphone War...
0%
gadgetshow.channel5.com
Updated:
2013-11-13 20:25:10
LG KF510 is a mobile phone designed and manufactured by LG. It comes in 'Stardust Dark Gray' and 'Sunset Red', and has a 3.15 megapixel camera with auto focus, image stabilizer, flash and video. LG KF510 comes with 16 MB memory built-in, but it can be...
Good Wait a minute that's the LG Shine KE970 isn't it? Actually it's an update of the Shine but this time it comes with touch-sensitive keys and an improved 3.2-megapixel camera with auto-focus. It proves a winning formula - the metallic body, LED-...
Bad as long as you invest in a set of quality third-party headphones and adapter. Seriously, the bundled earbuds do the sound quality about as much justice as a Formula 1 steward. And while this may be upper class in the style stakes, it's definitely only...
Bottom line Put any other phone next to this and it would be like putting a FIAT next to a Ferrari. Actually because this phone's lacking 3G it's more like a Ferrari with a FIAT's engine. There, that's a better analogy. LG KF510 is tagged with LG, mob...
60%
gadgetspeak.com
Updated:
2013-11-13 20:25:10
click image to enlarge the KF510 phone from LG is 10x5x1cm and weights a tad over 100grams. Push the slider up and the 10cm length is increased by 3cm and this reveals the 12 keys of the keypad. The right side has a metallic plug covering the input poi...
68%
shinyshiny.tv
Updated:
2013-11-13 20:25:10
I take a look at the latest phone form the LG range, which is super stylish to look at, but has rather fiddly touch controls.
0%
goodgearguide.com.au
Updated:
2013-11-13 20:25:10
Sporting a touch-sensitive control pad, LGs KF510 is a flashy, fashion-orientated handset built to impress. At just 10.9mm thick, the KF510 is one of the thinnest sliders on the market. Its certainly an attractive handset, and what LG has dubbed the...
Good Design, thin frame, responsive touchpad, interactive lighting effects, slide-out keypad...
Bad No 3G, no real outstanding features, no 3.5mm headphone jack, flimsy rear cover...
Bottom line LG’s KF510 is an interesting device that provides a well-implemented touchpad control system. The lighting effects are a nice touch, but this isn’t the greatest phone in terms of features. However, it represents good value at this price...
60%
techradar.com
Updated:
2013-11-13 20:25:11
LG has made good capital out of its Chocolate series with its hidden buttons and it could be said that most of their handsets since have been a variation on that theme. But if it ain’t broke, why fix it, and while the prosaically named KF510 dispenses...
Good Stylish design, Haptic touchpad, 3 megapixel camera...
Bad Touchpad can be awkward, Top-heavy when open...
80%
knowyourmobile.com
Updated:
2014-11-28 10:30:13
LGs been plenty busy with touch controlled mobiles since its Chocolate phone debuted back in 2006. With chic touchpad-operated sliders and top-line touchscreen mobiles, LG has tapped into the growing trend with some seriously eye-catching models like...
Good Eyecatching touchpad control, Scratchproof tempered glass and metal casing, Excellent build quality and smooth slider mechanism, 3megapixel camera with autofocus system, Decent music player with 3.5mm headphones adapter lead, MicroSD slot...
Bad Touchpad controls can be fiddly and oversensitive, No 3G connectivity or WiFi, No 3.5mm headphone socket built in, Lowspeed browsing, Only 16MB of internal storage...
Bottom line A stylish ultra-slim design with eye-catching touchpad control makes the KF510 a real attention grabber - though its features lineup isnt so head-turning...
80%
Phones.com
Updated:
2013-11-13 20:25:10
The LG KF510 was announced at the Mobile World Congress 2008. The sleek tri-band GSM slider has many goodies including a 3-megapixel camera, QVGA video recording, and Bluetooth with A2DP among others. Look, Design, Feel (10/10)The KF510 withou...
Good Great design and interface, Sleek and flashy slider, Touchbased navigation, Multimedia capable...
Bad No VGA video recording, Phone goes offline in massstorage mode...
82%
trustedreviews.com
Updated:
2013-11-13 20:25:10
LG is not backward about coming forwards with its mobile phones at the moment. The last one I had in my hands was the Secret and before that the KF700 . Both are sliders just like the LG phone I am holding right now, the KF510. The KF510 is a solid phone...
70%
tech2.com
Updated:
2013-11-13 20:25:10
LG phones always suck,n this one is no exception...
Good Looks great with a sleek design, Touch-sensitive keys are stylish and responsive...
Bad Nothing new in terms of features, Camera performance is dull...
Bottom line LG is known to pull no punches when it comes to dazzling designs. And the KF510 looks nothing less than spectacular. A shiny metallic finish, a classy silver strip running around the edge, and a black-gray gradient on the front and back... flamboyance...
60%
ld2.ciol.com
Updated:
2013-11-13 20:25:10
It all started with the Dynamite series; tons of features and a really affordable price too! The trend continues with their latest slider-the KF 510. It's a slim slider, with a metallic body and no visible buttons to speak of when closed. The are...
Good Stylish, Good build, Touch pad...
Bad Average camera...
90%
techtree.com
Updated:
2013-11-13 20:25:11
Its been barely a month since the KF600 graced our labs and now here comes another model from LG with a haptic touchpad. The steel exterior coupled with the large 2.2" screen and the slider form-factor gives this phone a touch of class even before tur...
Good Big on Style, Reasonably priced, 3 megapixel camera, Touchpad navigation.
Bad Low battery life, Fingerprint magnet, Low support for video formats, Low amplification of sound in the music player.
Bottom line The audio quality on this phone is good, except for the very low maximum volume. If you wish to listen to music in noisy environments, like on the train, you are better off going for some other phone or buying an MP3 player. On the other hand, if you...
60%
smape.com
Updated:
2013-11-13 20:25:11
As we have already mentioned, LG is now one of the most promising A-class phone manufacturers. After the release of Viewty and some other new phones the company achieved good business results in the opening quarter of this year, and the phones planned...
Bottom line LG KF510 stands among the best mid-end offers in case you are looking for a stylish slider. Its thin metal body with a showy keypad backlight creates a perfect image while its good camera and worthy hardware characteristics complete the image of a hig...
0%
mobilechoiceuk.com
Updated:
2013-11-13 20:25:11
If you overlook the lack of 3G then this quality-built, sharp-dressed slider is highly usable with a tidy set of features. Related links LG VX9700 Dare mobile phone - more details revealed LG scouting for models LG unveils LG-KC550 LG Viewty - now in h...
Good For a mid-range handset, the KF510 has a surprisingly hi-calibre solid metallic construction reminiscent of the Shine...
Bad The touch-sensitive keys are still prone to inadvertent brushes, and the lack of 3G is frustrating.Look and Feel...
Bottom line If you overlook the lack of 3G then this quality-built, sharp-dressed slider is highly usable with a tidy set of features...
80%
phonearena.com
Updated:
2013-11-13 20:25:11
In the last years, many of the models LG has put on the market have an elegant vision, attracting the eyes of the crowd. LG KF510 is one of the fashion sliders of the company and it has been created as impressive as possible. LG is touting the model as...
Good Gradient colors and beautiful design, Stable slider mechanism, Interactive touchpad...
Bad Low quality camera, Short battery life...
Bottom line The fashion phone fans will mainly like KF510 because of the gradating colors on the front and back panels. Most people will most likely hate it since it doesn’t bring any innovation, and is just another beautiful entry in LG’s product line. You could...
80%
gsmarena.com
Updated:
2013-11-13 20:25:11
It is quite obvious that sleek looks and youthful appeal are very high on the LG list of priorities recently. Just as we gave you the flamboyant LG KF600, LG KF510 makes us wonder how much sweeter Chocolate can get. Undoubtedly of the same bloodline...
0%
slashphone.com
Updated:
2013-11-13 20:25:11
Lastest News in this categoryLG Launches SH150A with AMOLED Display ScreenLG Electronics announced the launch of its mobile phone LG-SH150A, which is using AMOLED as the display screen. The phone will be available in Ko... New LG VX8610 Chocolate Ph...
0%
infosyncworld.com
Updated:
2013-11-13 20:25:12
LGs KF510 is painted like a race car with lights that zip past as you touch them. Is it all fancy paint and chrome, or is there more under the hood?...
Good Cool paint job. Neat light effects. 3-megapixel camera. Even makes phone calls.
Bad LG is bragging more about flash than substance here, but with a low price point the substance will be worth it. NillSLIGHTModeratePalpableExtreme...
Bottom line The LG KF510 has a cool look, and some spiffy special effects. The gradient color scheme is nice in person, though not exactly worth bragging about, and we liked the moving light effects on the LG KF510s keypad. Not as cool as the contextual touch m...
0%
Brand Image Article code product Stock Price from
LG KE970 2.2" 4.2 oz (119 g) Silver LG KE970 2.2" 4.2 oz (119 g) Silver
(show image)
PC-027631 KE970 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 2.2" 4.2 oz (119 g) Black LG KE970 2.2" 4.2 oz (119 g) Black
(show image)
KE970-AESPPK KE970 0.00
(excl. VAT)
0 (incl. VAT)
LG KF750 2.2" 3.88 oz (110 g) Black LG KF750 2.2" 3.88 oz (110 g) Black
(show image)
KF750.ANLDBK KF750 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 2.2" 3.88 oz (110 g) Red LG KF510 2.2" 3.88 oz (110 g) Red
(show image)
KF510ANLDRD KF510 0.00
(excl. VAT)
0 (incl. VAT)