HTC logo

HTC P3450 Touch handheld mobile computer 2.8" 240 x 320 pixels 3.95 oz (112 g) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16914
Info modified on:
21 Oct 2022, 10:14:32
Long product name HTC P3450 Touch handheld mobile computer 2.8" 240 x 320 pixels 3.95 oz (112 g) Black:

P3450 Touch, Black, TI's OMAP™ 850, 201 MHz processor, Windows Mobile® 6 Professional, 2.8" LCD touch screen, 240 X 320 dots, Bluetooth® 2.0, Wi-Fi® IEEE 802.11 b/g

Short summary description HTC P3450 Touch handheld mobile computer 2.8" 240 x 320 pixels 3.95 oz (112 g) Black:

HTC P3450 Touch, 2.8", 240 x 320 pixels, LCD, 65536 colors, 0.128 GB, DDR

Long summary description HTC P3450 Touch handheld mobile computer 2.8" 240 x 320 pixels 3.95 oz (112 g) Black:

HTC P3450 Touch. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.2 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.