location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk microSD™ 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSD™ 2 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDQ-2048-E11M
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:39:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5-year limited warranty.
Long product name SanDisk microSD™ 2 GB :
The short editorial description of SanDisk microSD™ 2 GB

microSD™ 2 GB
More>>>
Short summary description SanDisk microSD™ 2 GB:
This short summary of the SanDisk microSD™ 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk microSD™ 2 GB, 2 GB, MicroSD

Long summary description SanDisk microSD™ 2 GB:
This is an auto-generated long summary of SanDisk microSD™ 2 GB based on the first three specs of the first five spec groups.

SanDisk microSD™ 2 GB. Capacity: 2 GB, Flash card type: MicroSD

Source Testseek summary Average rating
Reviews
Updated:
2015-10-28 10:32:57
Uk has collected 4 expert reviews for SanDisk microSD™ 2 GB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2015-10-28 10:32:57
SanDisks 4GB Micro SD card: NOT actual size... SDHC boosts card capacity by allowing cards of greater capacity than 2GB, starting at 4GB. Regular SD cards use the FAT16 file system, but SDHC uses FAT32 to boost the range of memory addresses it can a...
Bottom line SanDisks 4GB Micro SDHC card isnt going to replace your favourite USB Flash drive, but its arrival is very good news for owners of the few devices that support the Micro SDHC specification. The card offers plenty of storage at a reasonable price...
75%
topreviewshop.com
Updated:
2015-10-28 10:32:50
Sandisk recommends its 4gb class 2 microSDHC card for use with multimedia-enabled phones. Such devices usually read data far more than write it, which explains the surprisingly fast read speeds of this class 2 card. Write speeds are expectedly slow but for such devices the write speed ceiling of the card itself is never...
Good Very fast read speeds, reasonably priced.
Bad Average write speeds (typical for class 2 cards), buying the bare card yields just that.
Bottom line From cellular phones to GPS systems, consumer electronics are a staple of the modern lifestyle. But as devices become more and more multifunctional, the need for larger storage capacities often outpaces the amount of on-board memory provided by the man...
90%