Fujitsu logo

Fujitsu SpaceMouse Pro USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189083
Info modified on:
03 Aug 2022, 09:54:11
Guarantee:
2 years
Long product name Fujitsu SpaceMouse Pro USB Black:

SpaceMouse Pro, USB, 665g

Fujitsu SpaceMouse Pro USB Black:

Using the SpaceMouse™ Pro 3D mouse to navigate 3D models or environments is as simple as holding them in your hand. A slight movement of the controller cap delivers easy and precise control. SpaceMouse™ Pro is a companion to the traditional mouse and is operated with the free hand. Your traditional mouse hand is free to select, create and edit.

Short summary description Fujitsu SpaceMouse Pro USB Black:

Fujitsu SpaceMouse Pro, USB, Black, CE, FCC B, UL, VCCI, BSMI, Microsoft Windows 8, Windows 7, Windows XP, Windows Vista, Mac OS X, Linux, 8.03" (204 mm), 5.59" (142 mm)

Long summary description Fujitsu SpaceMouse Pro USB Black:

Fujitsu SpaceMouse Pro. Interface: USB, Product color: Black, Certification: CE, FCC B, UL, VCCI, BSMI. Compatible operating systems: Microsoft Windows 8, Windows 7, Windows XP, Windows Vista, Mac OS X, Linux. Width: 8.03" (204 mm), Depth: 5.59" (142 mm), Height: 2.28" (58 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.