location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36303 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36303
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886843359808 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 12:34:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 0A36303 laptop spare part Battery :
The short editorial description of Lenovo 0A36303 laptop spare part Battery

f/ThinkPad, Lithium-Ion, 9 Cells, 94Wh
More>>>
Lenovo 0A36303 laptop spare part Battery:
The official marketing text of Lenovo 0A36303 laptop spare part Battery as supplied by the manufacturer

Stay unplugged longer with these genuine ThinkPad batteries. These rechargeable batteries use Lithium-Ion technology and can be used as replacement for aging system batteries or as a convenient spare battery.

Short summary description Lenovo 0A36303 laptop spare part Battery:
This short summary of the Lenovo 0A36303 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36303, Battery

Long summary description Lenovo 0A36303 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 0A36303 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 0A36303. Type: Battery

Features
Type *
Battery
Product color
Black
Certification
CE, KC, PSE, UL, CUL, C-Tick, ACA
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
94 Wh
Weight & dimensions
Width
8.6" (218.5 mm)
Depth
3.09" (78.5 mm)
Height
0.835" (21.2 mm)
Weight & dimensions
Weight
17.6 oz (500 g)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Other features
Compatible products
Thinkpad
Number of batteries included
1 pc(s)
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI2222 laptop spare part Battery
(show image)
MBI2222 MBI2222 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)