location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to DVI / VGA Adapter – 2048x1152
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32DVIPRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846110 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB32DVIPRO user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SuperSpeed USB 3.0 (5 Gbps) Interface and backwards compatible with USB 2.0
  • - Quick, easy installation
  • - DVI to VGA adapter included
  • - Supports resolutions up to 2048x1152
  • - USB-powered - No external power adapter required
  • - Choose between Mirrored, Extended or Primary display configurations
Guarantee: 2 Years
Long product name StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black :
The short editorial description of StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black

StarTech.com USB 3.0 to DVI / VGA Adapter - 2048x1152 - External Video & Graphics Card - Dual Monitor Display Adapter Cable - Supports Mac & Windows (USB32DVIPRO)
More>>>
StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black:
The official marketing text of StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black as supplied by the manufacturer

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows®

The USB32DVIPRO USB 3.0 to DVI Adapter turns an available USB 3.0 port into a DVI output, with high resolution 2048x1152 video support - a convenient external video solution that makes it easy to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter functions as a external graphics card to deliver smooth, high-resolution content to your DVI or VGA-capable display (DVI to VGA Adapter included). The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

The StarTech.com Advantage

Short summary description StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black:
This short summary of the StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB32DVIPRO, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DVI output, 2048 x 1152 pixels

Long summary description StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black:
This is an auto-generated long summary of StarTech.com USB32DVIPRO USB graphics adapter 2048 x 1152 pixels Black based on the first three specs of the first five spec groups.

StarTech.com USB32DVIPRO. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product color: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04. Width: 1.71" (43.5 mm), Depth: 3.07" (78 mm), Height: 0.63" (16 mm). Package width: 5.67" (144 mm), Package depth: 6.73" (171 mm), Package height: 1.18" (30 mm)

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
Yes
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
DVI connector type
DVI-I
Internal memory
512 MB
Maximum resolution
2048 x 1152 pixels
Supported graphics resolutions
1280 x 800, 1366 x 768, 2048 x 1152, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Chipset
DisplayLink - DL-3100
USB pass-through
No
Certification
CE, FCC, REACH
Design
Product color
Black
Housing material
Plastic
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Other operating systems supported
ChromeOS
Minimum processor family
Core i5
System requirements
Minimum processor speed
2.4 GHz
Minimum RAM
4.1 TB
Weight & dimensions
Width
1.71" (43.5 mm)
Depth
3.07" (78 mm)
Height
0.63" (16 mm)
Weight
3.21 oz (91 g)
USB cable length
5.98" (0.152 m)
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Packaging data
Package width
5.67" (144 mm)
Package depth
6.73" (171 mm)
Package height
1.18" (30 mm)
Package weight
7.44 oz (211 g)
Packaging content
Quick installation guide
Yes
Drivers included
Yes
Interface adapters included
DVI-I male - VGA female
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
40 pc(s)
Master (outer) case width
16.9" (430 mm)
Master (outer) case length
16.9" (430 mm)
Master (outer) case height
13" (330 mm)
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)