location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Dock Series 3 w/ USB 3.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
433715U
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 08:18:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Long product name Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black :
The short editorial description of Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black

Mini Dock Series 3 with USB 3.0 (US/Can/LA)
More>>>
Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black:
The official marketing text of Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black as supplied by the manufacturer

The ThinkPad Mini Dock Series 3 with USB 3.0 family is ideal for notebook users who need instant connectivity to Ethernet, multiple USB devices, audio and video equipment, and robust key lock security. The ThinkPad Series 3 Docking Station with USB 3.0 family includes:

- The ThinkPad Mini Dock Series 3 with USB 3.0.
- Two Security Keys.
- ThinkPad 90W AC adapter.

Short summary description Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black:
This short summary of the Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Mini Dock Series 3 w/ USB 3.0, Docking, Black, FCC, CB, GHOST, KC, -20 - 60 °C, 0 - 90%, 13.6" (345 mm)

Long summary description Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black:
This is an auto-generated long summary of Lenovo Mini Dock Series 3 w/ USB 3.0 Docking Black based on the first three specs of the first five spec groups.

Lenovo Mini Dock Series 3 w/ USB 3.0. Connectivity technology: Docking. Product color: Black, Certification: FCC, CB, GHOST, KC. Width: 13.6" (345 mm), Depth: 7.8" (198 mm), Height: 2.17" (55 mm). Height (imperial): 2.2", Maximum operating temperature: 40 °C

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product color *
Black
Performance
Certification
FCC, CB, GHOST, KC
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
13.6" (345 mm)
Depth
7.8" (198 mm)
Height
2.17" (55 mm)
Weight
31.7 oz (900 g)
Packaging content
AC adapter included
Yes
Other features
Height (imperial)
2.2"
Maximum operating temperature
40 °C
Country Distributor
United Kingdom 1 distributor(s)