HP logo

HP 210 MT + ZR2740w Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63832
Info modified on:
23 Jul 2024, 21:04:29
Long product name HP 210 MT + ZR2740w Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

Intel Core i3-2120 (3.30GHz, 3MB L3), 4GB (2 x 2GB) DDR3, 500GB 7200 rpm SATA, SuperMulti LightScribe DVD±RW, Intel HD Graphics 2000, Windows 7 Professional 64 + ZR2740w 27-inch LED Backlit IPS Monitor

HP 210 MT + ZR2740w Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

Get the workstation performance and reliability you need without breaking the bank. The surprisingly affordable and expandable HP Z210 CMT Workstation delivers a wide choice of next-generation processor architectures, graphics, storage technologies, and HP Performance Advisor software.

Features

New higher-performance architecture
- 2nd Generation Intel® Core™ i3/i5/i7 processors boost performance over previous generation by 20% or more for many applications. The next generation Intel® Xeon® Processor E3-1200 Family offers even higher performance options.

More affordable 3D graphics
- Graphics offerings include second-generation Intel HD graphics or 2D and 3D solutions from AMD and NVIDIA. The new Intel HD graphics P3000 makes entry 3D professional graphics more affordable than ever.

Business-critical, professional-class technology
- Up to 32 GB DDR3 ECC memory and high-speed storage up to 4.5 TB are built to last. HP Stable & Consistent Offerings will be available for the lifecycles of each workstation.

Easy-to-use productivity-boosting software
- HP Performance Advisor has an intuitive Windows®-based GUI interface that enables real-time monitoring and management of your workstation settings and drivers to allow for optimal performance and stability.

Highly flexible with future-ready expansion capabilities
- A wide array of PCIe Gen2, Firewire, and USB interfaces plus a range of SATA, SAS, and optical storage options give you room to expand at your own pace.

Quiet acoustics and energy smart
- Optimize energy consumption with ENERGY STAR® v5 qualification, 90% efficient power and whisper quiet acoustics.

Short summary description HP 210 MT + ZR2740w Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 210 MT + ZR2740w, 3.3 GHz, Intel® Core™ i3, i3-2120, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 210 MT + ZR2740w Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 210 MT + ZR2740w. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Weight: 23.6 lbs (10.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.