- - Hub interfaces: USB 2.0
- - Ports quantity: 4
- - 480 Mbit/s
- - White
4 Port USB Mini Hub
How many USB devices do you have? Your pc or notebook must have many USB connections to use your webcam, Skype phone and MP3 player. The Ewent 4 Port USB Hub is the ideal solution to extend your pc of notebook with four USB connections. The compact design allows you to easily take the USB hub with you and extend your notebook with extra connections whenever you want. But this is not all. Enjoy high-speed data transfer and easy-access now and in the future!
Extend your pc or notebook with four USB connections!
- Simply extend the number of USB connections
- Enjoy high transfer rates thanks to USB 2.0 (up to 480Mbps)
- Connect your USB accessories the easy way
- Compact and portable design
- Easy installation
- Accessible helpdesk.
Ewent EW1125, USB 2.0, 480 Mbit/s, White
Ewent EW1125. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: White