location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent4 Mouse Wireless (Right Hand)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVR4W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2082014024720 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 2600 DPI Black, Blue
  • - Right-hand RF Wireless 236.2" (6 m)
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries
  • - 1 AA
Guarantee: 5 years (after registration)
Long product name BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI :
The short editorial description of BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI

800/1300/1800/2600 DPI, RF, 89 x 111 x 77 mm, 170 g
More>>>
BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI:
The official marketing text of BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI as supplied by the manufacturer

The Evoluent4 Wireless vertical mouse is a patented ergonomic mouse which will support you to work healthy, comfortable, and productive.

The Evoluent4 Right Wireless vertical mouse is a patented ergonomic mouse which will support you to work healthy, comfortable, and productive on your computer, laptop or mobile devices. This wireless mouse is suitable for right-handers. The Evoluent4 Right Wireless has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 Right Wireless and support your hand in an upright neutral posture that avoids forearm twisting. With this vertical mouse you will work at your computer with the highest comfort.

Short summary description BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI:
This short summary of the BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Evoluent4 Wireless, Right-hand, Vertical design, Laser, RF Wireless, 2600 DPI, Black, Blue

Long summary description BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI:
This is an auto-generated long summary of BakkerElkhuizen Evoluent4 Wireless mouse Office Right-hand RF Wireless Laser 2600 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen Evoluent4 Wireless. Form factor: Right-hand, Vertical design. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 2600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black, Blue

Patented ergonomic shape.
Patented ergonomic shape.

The ergonomic shape of the Evoluent4 Wireless is based on several years of research and user experience of former Evoluent models. Details like the extended lip along the bottom edge prevents the last finger from rubbing on the desk. The improved thumb rest which provides even more comfort over earlier versions, and the overall easy-to-reach programmable buttons, all those details are thoughtfully created for uncompromised comfort for the user. Thanks to these many ergonomic details of the Evoluent4 Wireless, healthy and comfortable working is possible.

- The Evoluent4 Wireless is held in a handshake position, which means that your hand is in an upright neutral posture.
- This posture avoids forearm twisting and therefore prevents physical discomfort.
- All those details of the vertical mouse Evoluent4 Wireless provide an ergonomic and healthy work.

Ergonomic background
Ergonomic background

Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Adjustable Pointer Speed.
Adjustable Pointer Speed.

The easy-to-reach button behind the scroll-wheel enables quickly changing the pointer speed to suit different tasks. Select a high DPI value for quickly moving across the screen for general tasks. Choose a low DPI value for precision work such as photo editing or drawing.

- In total there are four different DPI-values 800-1300-1800-2600, which are conveniently indicated with four lights.

Programmable buttons. Simple operation.
Programmable buttons. Simple operation.

The grip and the intuitive way of handling of the Evoluent4 Wireless, make this vertical mouse easy to use. With the free download version of the Evoluent Mouse Manager software, you can easily program the six buttons yourself.. You can program the buttons of your mouse how you personally prefer it. Buttons which are perfectly tuned to your needs, are guaranteed to make your mouse work more efficient.

Automatic sleep mode.
Automatic sleep mode.

The lighted Evoluent logo on the vertical mouse is not just a nice eye catcher. It is also an indicator, if the Evoluent4 Wireless is in the sleep mode or not. The illumination turns off when the system is in sleep mode to conserve laptop battery power. A well-thought-out function, which can be very helpful, when you need to save the battery power of your laptop.

Mode veille automatique.
Mode veille automatique.

Le logo lumineux d'Evoluent sur la souris verticale n'est pas seulement un joli accroche-regard. C'est aussi un indicateur, si l'Evoluent4 Wireless est en mode veille ou non. L'éclairage s'éteint lorsque le système est en mode veille pour économiser la batterie de l'ordinateur portable. Une fonction bien pensée, qui peut être très utile, lorsque vous devez économiser la batterie de votre ordinateur portable.

Multiple use and colours.
Multiple use and colours.

The Evoluent4 Wireless vertical mouse is made of high-quality material, which lies good in the hand. The colour of the mouse is a dark blue with blue buttons. You might prefer to use the wireless version in your home-office or when you are on the go. It doesn’t matter where you use your Evoluent4 Wireless, as a matter of fact, you will work everywhere ergonomic with this mouse.

Plug-and-play.
Plug-and-play.

You can start working with your Evoluent4 Wireless immediately, thanks to the plug-and-play functionality. There is no need for manual configuration. Just plug the USB receiver in one of the USB ports of your computer, laptop or mobile devices. The Evoluent4 Wireless is compatible with Windows, Linux, and Mac systems (As for other OS such as Apple Mac and Linux system, should work with those computers if the system supports a USB mouse. However, extra buttons might not work properly on those non-Windows OS PCs.). Just plug the USB receiver in one of the USB ports of your computer, laptop or mobile devices. The Evoluent4 Wireless is compatible with Windows, Linux, and Mac systems.

Designed for medium-sized hands.
Designed for medium-sized hands.

It is very important that you choose a mouse that fits comfortably in your hand. The size of the mouse must therefore correspond to the size of your hand. We therefore always advise you to measure your hand first so that you know whether a mouse is suitable for you.

The Evoluent 4 is suitable for medium-sized hands. Is your mouse hand, measured from the tip of your middle finger to your palm, between 17.8 cm and 19 cm? Then this mouse is very suitable for you.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
2600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Button functions
Back, Copy/Paste, DPI switch, Forward
Customizable movement resolution
Yes
Number of movement resolution modes
4
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product color *
Black, Blue
Material
Plastic
Ergonomics
Wireless range
236.2" (6 m)
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Unix
Weight & dimensions
Width
3.5" (89 mm)
Depth
4.37" (111 mm)
Height
3.03" (77 mm)
Weight
6 oz (170 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.33" (110 mm)
Package depth
4.33" (110 mm)
Package height
3.94" (100 mm)
Package weight
8.32 oz (236 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
BakkerElkhuizen Evoluent4 mouse Office Right-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Right-hand Laser 2600 DPI
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)