location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 32GB SDHC UHS-I Card Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB SDHC UHS-I Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD10V/32GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 32GB SDHC UHS-I Card Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB SDHC Class 10 UHS
  • - 30 MB/s
  • - Black
Guarantee: Lifetime
Long product name Kingston Technology 32GB SDHC UHS-I Card Class 10 :
The short editorial description of Kingston Technology 32GB SDHC UHS-I Card Class 10

SD High Capacity
More>>>
Kingston Technology 32GB SDHC UHS-I Card Class 10:
The official marketing text of Kingston Technology 32GB SDHC UHS-I Card Class 10 as supplied by the manufacturer

Kingston’s Class 10 Secure Digital High Capacity cards are designed to meet the storage demands of high-quality digital still and video cameras and other personal electronic devices. Kingston’s SDHC Class 10 cards deliver a 10MB/s minimum data transfer rate for optimum performance with SDHC/SDXC host devices; they’re ideal for HD video recording and fast transfers.

For added reliability and durability, our solid state SDHC memory cards are built of non-volatile memory components and have no moving parts that could wear out or break. All cards are 100-percent tested and are backed by a lifetime warranty and 24/7 live technical support.

Short summary description Kingston Technology 32GB SDHC UHS-I Card Class 10:
This short summary of the Kingston Technology 32GB SDHC UHS-I Card Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 32GB SDHC UHS-I Card, 32 GB, SDHC, Class 10, UHS, 30 MB/s, Black

Long summary description Kingston Technology 32GB SDHC UHS-I Card Class 10:
This is an auto-generated long summary of Kingston Technology 32GB SDHC UHS-I Card Class 10 based on the first three specs of the first five spec groups.

Kingston Technology 32GB SDHC UHS-I Card. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 30 MB/s. Product color: Black

Memory
Capacity *
32 GB
Flash card type *
SDHC
Read speed
30 MB/s
Internal memory type
UHS
Flash memory class *
Class 10
Supported file systems
FAT32
Features
Product color
Black
Write protection switch
Yes
Lead plating
Gold
Power
Input voltage
3.3 V
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
1.26" (32 mm)
Depth
0.945" (24 mm)
Height
0.0827" (2.1 mm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Transfer rate
10 MB/s
Registered
No
Plug and Play
Yes
Memory layout
1 x 32768 MB
Module configuration
(N/A) (N/A)
Internal memory
32768 MB
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)