location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3 1333MHz (1Rx4) RDIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A89411
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB :
The short editorial description of Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB

4GB DDR3 1333MHz (1Rx4) RDIMM
More>>>
Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB:
The official marketing text of Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB as supplied by the manufacturer

Boost the capabilities of your server and keep it performing reliably with DDR3 memory. Upgrading your memory is a cost-effective way to improve system performance when insufficient memory and hard drive paging is slowing your applications down.

- Faster start-up times with fewer delays during routine operations.
- More programs running simultaneously.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality.

Short summary description Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB:
This short summary of the Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB:
This is an auto-generated long summary of Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Lenovo 4GB DDR3 1333MHz (1Rx4) RDIMM. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM

Brand Image Article code product Stock Price from
CoreParts

CoreParts MMG1311/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC
(show image)
MMG1311/4GB MMG1311/4GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)