location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yarvik Check ‘Yarvik’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoTab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yotta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAB469EUK
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Yarvik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yarvik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:44:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 9.7" 1024 x 768 pixels IPS
  • - Cortex-A8 1.2 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 8000 mAh
  • - Android
Guarantee: 2 Years
Long product name Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black :
The short editorial description of Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black

9.7'' IPS, MicroSD, Cortex A8 1200MHz, 8GB, Bluetooth 3.0, 8000 mAh, IEEE 802.11b/g/n, Android 4.0.3
More>>>
Short summary description Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yarvik GoTab 9.7, 9.7", 1024 x 768 pixels, 8 GB, 1 GB, Android, Black

Long summary description Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Yarvik GoTab 9.7 8 GB 9.7" 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Yarvik GoTab 9.7. Display diagonal: 9.7", Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor model: Cortex-A8. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 23.1 oz (655 g). Operating system installed: Android. Product color: Black