location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML350e Gen8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
648375-031 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 Family E5-2403 1.8 GHz
  • - 2 GB DDR3-SDRAM 1 x 2
  • - 500 GB DVD-ROM
  • - Tower (5U) 460 W
Guarantee: 3/1/1 - Server includes three years of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W :
The short editorial description of HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W

ProLiant ML350e Gen8 - Intel Xeon E5-2403 (4 core, 1.8GHz, 10MB, 80W), 1P, 2GB-U, B120i, Non-hot Plug SATA 500GB, 460W, PS Entry Server
More>>>
Short summary description HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W:
This short summary of the HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML350e Gen8, 1.8 GHz, E5-2403, 2 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W:
This is an auto-generated long summary of HPE ProLiant ML350e Gen8 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 2 GB DDR3-SDRAM 460 W based on the first three specs of the first five spec groups.

HPE ProLiant ML350e Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Tower (5U)