location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C1020MFP+/KL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61105J33NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor ARM 400 MHz
  • - 66.1 lbs (30 kg)
Guarantee: 3 Years
Long product name KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm :
The short editorial description of KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm

FS-C1020MFP+/KL3, 2400 x 600dpi, ARM11 400MHz, 256MB RAM, USB 2.0, Fast Ethernet, 30kg
More>>>
KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm:
The official marketing text of KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer

- Up to 20 pages per minute in b/w and colour
- Time of first print 14 seconds or less
- Standard fax functionality
- Standard duplex unit for cost-saving double-sided printing
- Standard 35-sheet document processor
- Standard network interface
- Optional paper feeder for up to 750 sheets
- Very compact and user-friendly design

This compact colour multifunctional offers all your essential print, copy, scan and fax functionalities, including internet fax, as standard. Printing up to 20 ppm in both b/w and colour, it delivers excellent performance and efficiency. And with its standard network interface, it’s the perfect device for either small or medium-sized work groups.

Short summary description KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C1020MFP+/KL3, Laser, Color printing, 2400 x 600 DPI, Color copying, A4, Gray

Long summary description KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C1020MFP+/KL3. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Time to first page (color, normal)
14 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scan to
E-mail, File, FTP, Image, USB
Scan speed (black)
12 inch/min
Scan speed (color)
6 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
286 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
4
Maximum input capacity
768 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Custom media width
3.54 - 8.5" (90 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 160 g/m²
Auto Document Feeder (ADF) media weight
52 - 105 g/m²
Duplex media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Sound pressure level (copying)
57 dB
Sound power level (standby)
34 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
381.9 W
Power consumption (PowerSave)
10 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.5" (420 mm)
Depth
19.4" (493 mm)
Height
18.7" (476 mm)
Weight
66.1 lbs (30 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:16:31
Uk has collected 3 expert reviews for KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-10 22:16:31
Kyocera Mita has a large range of colour laser printers and multifunctions and the FS-C1020MFP sits pretty much in the middle of that range, aimed at the small workgroup. It could also be used with good effect in a small business and includes duplex print...
60%
theregister.co.uk
Updated:
2015-09-10 22:16:31
The multifunctional device (MFD) has arguably been the killer corporate business machine of recent years, so the appearance of affordable A4 versions for smaller offices is extremely welcome. With the FS-C1020MFP, Kyocera continues to speed up performa...
Bottom line Good-looking and well-designed, the FS-C1020MFP performs impressively at printing, faxing and copying, even if the manual scanning can be slow. Scan and print quality is good, too, and you have automatic duplex options for both. Despite our dislike of...
75%
itpro.co.uk
Updated:
2015-09-10 22:16:31
Kyoceras FS-C1020MFP is affordably priced with reasonable print speeds and page costs that, although not remarkably low, include the cost of the integrated drum and are fairly typical for a compact office MFP. Its print quality is nothing short of out...
50%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PY3NL0 M6526cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6526cidn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cidn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PY3NL0 M6526cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cidn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cidn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PX3NL0 M6026cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cidn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cidn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PX3NL0 M6026cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6526cdn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cdn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PW3NL0 M6526cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cdn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cdn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PV3NL0 M6026cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cdn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cdn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PV3NL0 M6026cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PW3NL0 M6526cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm
(show image)
1105J33NL0 FS-C1020MFP+ 0.00
(excl. VAT)
0 (incl. VAT)