location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-730 Cellular wireless network equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-730/E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069377020 show
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Aug 2020
Product end of life date
Bullet Points D-Link DWR-730 Cellular wireless network equipment
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Cellular wireless network equipment
  • - Wi-Fi
  • - Black, White
Long product name D-Link DWR-730 Cellular wireless network equipment :
The short editorial description of D-Link DWR-730 Cellular wireless network equipment

Portable HSPA+ 21 Mbps Router
More>>>
D-Link DWR-730 Cellular wireless network equipment:
The official marketing text of D-Link DWR-730 Cellular wireless network equipment as supplied by the manufacturer

The Portable HSPA+ 21 Mbps Router (DWR-730) allows you to connect your notebook, tablet and smartphone to the Internet from anywhere there is a 3G connection and share this connection with other users wirelessly. This router is ideal for people that need a portable solution, for example remote workers or people that are moving house and need a temporary Internet connection.

Share your 3G connection
You can use this router to share your 3G connection wirelessly. The router will use an available 3G connection to provide a fast and secure Wireless N 150 network for several users at the same time.

Practical Portability
This router is small enough to fit in your pocket: the rechargeable Li-ion battery means that you can take it anywhere with you and surf the Internet, and if you need to recharge it, you can do it easily with any USB wall or car charger.

Optimal performance with HSPA+ technology
This device supports the latest High Speed Packet Access Plus (HSPA+) technology, which offers data rates of up to 21.6 Mbps (5.76 Mbps upload) and helps to reduce latency. This router is also backwards compatible with mobile networks implementing HSUPA and HSPDA technologies.

Advanced Security
The Portable Router may be small but it can keep your wireless connection as secure as if you were connected through your home network. Its built-in firewall prevents potential attacks and hacking attempts from the Internet, and with WPA2 encryption, you can be sure that you are sharing your 3G connection only with the users you want to.

Short summary description D-Link DWR-730 Cellular wireless network equipment:
This short summary of the D-Link DWR-730 Cellular wireless network equipment data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-730, Cellular wireless network equipment, Black, White, Portable, 11,54,150 Mbit/s, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, 850,900,1800,1900 MHz

Long summary description D-Link DWR-730 Cellular wireless network equipment:
This is an auto-generated long summary of D-Link DWR-730 Cellular wireless network equipment based on the first three specs of the first five spec groups.

D-Link DWR-730. Device type: Cellular wireless network equipment, Product color: Black, White, Market positioning: Portable. WLAN data transfer rates supported: 11,54,150 Mbit/s. Data network: 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 850,900,1900,2100 MHz. Compatible memory cards: MicroSD (TransFlash). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS

Design
Device type *
Cellular wireless network equipment
Product color *
Black, White
Market positioning
Portable
LED indicators
Yes
Ethernet LAN features
Ethernet LAN *
No
Wireless LAN features
Wi-Fi *
Yes
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Mobile network
Data network *
3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
850, 900, 1900, 2100 MHz
Number of simultaneous SIM cards
1
Ports & interfaces
USB port
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS
Network address translation (NAT)
Yes
Firewall
Yes
Performance
Certification
CE, FCC
Power
Power source type *
DC
Output voltage
5 V
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1500 mAh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 90 °C
Weight & dimensions
Width
3.54" (90 mm)
Depth
1.97" (50 mm)
Height
0.472" (12 mm)
Weight
2.72 oz (77 g)
Packaging data
Package width
4.06" (103 mm)
Package depth
5.35" (136 mm)
Package height
1.77" (45 mm)
Package weight
7.93 oz (224.9 g)
Logistics data
Shipping (inner) case weight
21.9 lbs (9.95 kg)
Pallet width
47.2" (120 cm)
Pallet length
43.3" (110 cm)
Pallet height (air)
66.7" (169.5 cm)
Pallet gross weight (air)
1136.5 lbs (515.5 kg)
Number of cartons per pallet (air)
50 pc(s)
Quantity per pallet (air)
2000 pc(s)
Pallet height (sea)
66.7" (169.5 cm)
Pallet gross weight (sea)
1136.5 lbs (515.5 kg)
Number of cartons per pallet (sea)
50 pc(s)
Quantity per pallet (sea)
2000 pc(s)
Shipping (inner) case width
8.9" (22.6 cm)
Shipping (inner) case length
18.9" (48 cm)
Shipping (inner) case height
12.3" (31.2 cm)
Shipping (inner) case net weight
20.2 lbs (9.17 kg)
Quantity per shipping (inner) case
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:02
Uk has collected 7 expert reviews for D-Link DWR-730 Cellular wireless network equipment and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalone.com.sg
Updated:
2016-11-14 20:03:02
Most smartphones would let you share your 3G connection with others using a common feature known as Internet tethering.This effectively turns your smartphone into a Wi-Fi hot spot - a boon if you wish to connect to the Internet on a Wi-Fi-only tablet.W...
80%
Brand Image Article code product Stock Price from
D-Link DWR-510/E cellular network device Cellular network modem D-Link DWR-510/E cellular network device Cellular network modem
(show image)
DWR-510/E DWR-510/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-510 cellular network device Cellular network modem D-Link DWR-510 cellular network device Cellular network modem
(show image)
DWR-510 DWR-510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)