location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pampers Active Fit, 3 68 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pampers Check ‘Pampers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Fit, 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81320960
Category:
Piece of towelling or other absorbent material wrapped round a baby’s bottom and between its legs to absorb and retain urine and faeces.
Disposable Diapers Check ‘Pampers’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pampers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 06:25:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pampers Active Fit, 3 68 pc(s) :
The short editorial description of Pampers Active Fit, 3 68 pc(s)

Active Fit, 3, 4-9kg, 12h, 68pcs.
More>>>
Short summary description Pampers Active Fit, 3 68 pc(s):
This short summary of the Pampers Active Fit, 3 68 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pampers Active Fit, 3, 8.82 lbs (4 kg), 19.8 lbs (9 kg), 12 h, 68 pc(s)

Long summary description Pampers Active Fit, 3 68 pc(s):
This is an auto-generated long summary of Pampers Active Fit, 3 68 pc(s) based on the first three specs of the first five spec groups.

Pampers Active Fit, 3. Minimum baby weight: 8.82 lbs (4 kg), Maximum baby weight: 19.8 lbs (9 kg), Protection time: 12 h. Quantity per pack: 68 pc(s)