location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO E3500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HOT:ESP-E3500-05NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 275 W
  • - Intel® Pentium® Dual-Core 1.6 GHz
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 950
  • - Windows XP Professional
Long product name Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC :
The short editorial description of Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC

ESPRIMO E3500, Intel Pentium Dual core E2140 (1.60GHz, 1MB L2, 800MHz), 1x1GB DDR2 SDRAM, 80GB Serial ATA II, DVD 48x, Windows XP Professional
More>>>
Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
The official marketing text of Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC as supplied by the manufacturer

The ESPRIMO E3500 is the gateway to professional computing. The Small Form factor PC extends the Fujitsu Siemens Computers’ Value Line product portfolio with an additional form factor.
The basic professional PC is the ultimate balance of valuable performance at very attractive prices. The ESPRIMO E3500 is aimed towards the large enterprises that are looking for a price-conscious professional PC with longer lifecycle.

Short summary description Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
This short summary of the Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E3500, 1.6 GHz, Intel® Pentium® Dual-Core, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
This is an auto-generated long summary of Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E3500. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 275 W. Chassis type: SFF. Product type: PC. Weight: 22 lbs (10 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Maximum graphics card memory
0.224 GB
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Performance
Audio system
Realtek ALC260
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
275 W
Power supply input voltage
100 - 127, 200 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
15.3" (389 mm)
Depth *
13.5" (344 mm)
Height *
4.17" (106 mm)
Weight *
22 lbs (10 kg)
Packaging content
Display included *
No
Other features
CD read speed
48x
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:44
Uk has collected 1 expert review for Fujitsu ESPRIMO E3500 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-07 01:28:44
If you dont have much to spend on a PC, its even more important to choose a computer that can be easily upgraded so that it doesnt lose its usefulness over time and as your computing activities become more complex. Unfortunately, while Fujitsu Si...
40%