location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT23043-T0E200FZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045502057 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 300 x 300 DPI
  • - Maximum printing width: 4.09" (10.4 cm) Print speed: 152 mm/sec
  • - Built-in barcodes: 1D, 2D, Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, MaxiCode, PDF417, POSTNET, TLC39, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Display: LCD
  • - 20.1 lbs (9.1 kg)
Long product name Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN :
The short editorial description of Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN

ZT230 Industrial Printer, TT, ZPL, 300Dpi, RS232, USB, ZebraNet 10/100 Print Server, 128MB Flash
More>>>
Short summary description Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN:
This short summary of the Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT230, Thermal transfer, 300 x 300 DPI, 152 mm/sec, Wired, Black, White

Long summary description Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Zebra ZT230 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Zebra ZT230. Print technology: Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 152 mm/sec. Connectivity technology: Wired. Product color: Black, White

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)