location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression Home XP-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC11301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A4 28 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4 :
The short editorial description of Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4

Ultra compact, low-cost printer
More>>>
Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4:
The official marketing text of Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4 as supplied by the manufacturer

Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money. Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image. With its compact dimensions, the XP-30 is able to neatly fit in any home environment without taking up too much space thanks to its small footprint.
Ultra compact design - Fits into a small space
Claria Home Ink - Crisp, clear text and glossy photos
Individual Inks - Only replace the colour used
ENERGY STAR-qualified - Power efficient

Short summary description Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-30, Color, 5760 x 1440 DPI, 4, A4, 28 ppm, Black

Long summary description Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Expression Home XP-30 inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Expression Home XP-30. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Product color: Black

Features
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
13 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Maximum input capacity
60 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Printing noise level
42 dB
Design
Market positioning *
Home & office
Product color *
Black
Country of origin
Philippines
Power
Power consumption (printing) *
8 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
8.46" (215 mm)
Height
5.12" (130 mm)
Weight
5.07 lbs (2.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print
Package width
10.8" (275 mm)
Package depth
18.5" (470 mm)
Package height
7.2" (183 mm)
Package weight
7.05 lbs (3.2 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
85" (2.16 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
88 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
85" (2.16 m)
Quantity per pallet
66 pc(s)