Microsoft logo

Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French Full 1 license(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
17895
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French Full 1 license(s):

Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French

Short summary description Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French Full 1 license(s):

Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French, Box, French, Full, 1 license(s), 10 GB, 0.5 GB

Long summary description Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French Full 1 license(s):

Microsoft Windows Web Server 2008 - Complete package - 1 server - DVD - 32/64-bit - French. Software type: Box, Language version: French, License type: Full. Minimum storage drive space: 10 GB, Minimum RAM: 0.5 GB. Minimum system requirements: DVD-ROM, SVGA-Monitor

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.