location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-42PX8E TV 42" XGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-42PX8E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-42PX8E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TH-42PX8E TV 42" XGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42" Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - NTSC, SECAM
  • - 255 W
Long product name Panasonic TH-42PX8E TV 42" XGA Black :
The short editorial description of Panasonic TH-42PX8E TV 42" XGA Black

HD Ready Plasma-TV 42" TH-42PX8E Black
More>>>
Short summary description Panasonic TH-42PX8E TV 42" XGA Black:
This short summary of the Panasonic TH-42PX8E TV 42" XGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-42PX8E, 42", 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Panasonic TH-42PX8E TV 42" XGA Black:
This is an auto-generated long summary of Panasonic TH-42PX8E TV 42" XGA Black based on the first three specs of the first five spec groups.

Panasonic TH-42PX8E. Display diagonal: 42", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:46:40
Uk has collected 2 expert reviews for Panasonic TH-42PX8E TV 106.7 cm (42") XGA Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic TH-42PX8ES TV 42" XGA Gray
(show image)
TH-42PX8ES TH-42PX8ES 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PX8ES TV 37" HD Silver
(show image)
TH-37PX8ES TH-37PX8ES 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PX8E TV 37" HD Black
(show image)
TH-37PX8E TH-37PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-42PZ80E TV 42" Full HD Black
(show image)
TH-42PZ80E TH-42PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-46PZ80E TV 46" Full HD Black
(show image)
TH-46PZ80E TH-46PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-50PZ80E TV 50" Full HD Black
(show image)
TH-50PZ80E TH-50PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-50PX8E TV 50" HD Black
(show image)
TH-50PX8E TH-50PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)