Panasonic logo

Panasonic TH-42PZ80E TV 42" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54727
Info modified on:
14 Mar 2024, 15:16:10
Long product name Panasonic TH-42PZ80E TV 42" Full HD Black:

Full HD Plasma-TV 42" TH-42PZ80E Black

Short summary description Panasonic TH-42PZ80E TV 42" Full HD Black:

Panasonic TH-42PZ80E, 42", 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-42PZ80E TV 42" Full HD Black:

Panasonic TH-42PZ80E. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.