Eaton logo

Eaton PS6TD surge protector Black, White 6 AC outlet(s) 220 - 250 V 39.4" (1 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124430
Info modified on:
06 Dec 2023, 13:20:24
Bullet Points Eaton PS6TD surge protector Black, White 6 AC outlet(s) 220 - 250 V 39.4" (1 m):
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Guarantee:
2 years
Long product name Eaton PS6TD surge protector Black, White 6 AC outlet(s) 220 - 250 V 39.4" (1 m):

Protection Strip 6 Tel@

Short summary description Eaton PS6TD surge protector Black, White 6 AC outlet(s) 220 - 250 V 39.4" (1 m):

Eaton PS6TD, 6 AC outlet(s), Type F, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton PS6TD surge protector Black, White 6 AC outlet(s) 220 - 250 V 39.4" (1 m):

Eaton PS6TD. AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F, Nominal input voltage: 220 - 250 V. Product color: Black, White, Response time: 0.000001 ms. Cable length: 39.4" (1 m), Weight: 14.5 oz (412 g), Width: 2.05" (52 mm). Certification: CE

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.