location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba Rado ring binder A4 Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba Check ‘Elba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rado
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10404FGB
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Elba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:17:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Elba Rado ring binder A4 Black, Yellow:
This short summary of the Elba Rado ring binder A4 Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Rado, A4, Aluminum, Cardboard, Black, Yellow, White, 280 sheets, 1.97" (5 cm)

Long summary description Elba Rado ring binder A4 Black, Yellow:
This is an auto-generated long summary of Elba Rado ring binder A4 Black, Yellow based on the first three specs of the first five spec groups.

Elba Rado. Format: A4, Material: Aluminum, Cardboard, Product color: Black, Yellow. Width: 11.2" (285 mm), Height: 12.5" (318 mm)

Brand Image Article code product Stock Price from
Elba

Elba Rado ring binder A4 Black, Gray
(show image)
10407FGR Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Gray
(show image)
10404FGR Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Green
(show image)
10404FGN Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Red
(show image)
10404FRO Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Green
(show image)
10407FGN Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Red
(show image)
10407FRO Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Ordner rado, smal zwart ring binder A4 Black
(show image)
10404 Ordner rado, smal zwart 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Yellow
(show image)
10407FGB Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Blue
(show image)
10407FBL Rado 0.00
(excl. VAT)
0 (incl. VAT)