Leitz logo

Leitz 16070085 non-adhesive label Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49161
Info modified on:
22 Apr 2024, 13:23:21
Long product name Leitz 16070085 non-adhesive label Gray:

57 x 190 mm, Grey

Leitz 16070085 non-adhesive label Gray:

PC-printable spine labels which easily help to get a well-organized and nice looking shelf or archive. The user-friendly and web-based tool "Easyprint" supports best in designing and printing the labels in a comfortable and individual way.

- PC-printable spine label for easy and quick organization of paper work
- Wide, long, self-adhesive, for easy positioning on the spine
- A4-sheet with single labels having a high hiding and gluing power for a perfect look after replacement
- Applicable for all Plastic Lever Arch Files with product code 1015

Short summary description Leitz 16070085 non-adhesive label Gray:

Leitz 16070085, Gray, Folder, Cardboard, 2.24" (5.7 cm), 7.48" (190 mm)

Long summary description Leitz 16070085 non-adhesive label Gray:

Leitz 16070085. Product color: Gray, Purpose: Folder, Material: Cardboard. Label width: 2.24" (5.7 cm), Depth: 7.48" (190 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.