location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16430035
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16430035 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 08:15:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rectangle Blue
  • - Material: Paper
  • - 10 pc(s)
More>>>
Short summary description Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s):
This short summary of the Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 16430035, Blue, Rectangle, Ring binder, Paper, 1.54" (39 mm), 7.56" (192 mm)

Long summary description Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s):
This is an auto-generated long summary of Leitz 16430035 self-adhesive label Rectangle Blue 10 pc(s) based on the first three specs of the first five spec groups.

Leitz 16430035. Product color: Blue, Shape: Rectangle, Recommended usage: Ring binder. Width: 1.54" (39 mm), Height: 7.56" (192 mm). Labels per pack: 10 pc(s)

Features
Shape
Rectangle
Product color *
Blue
Recommended usage
Ring binder
Material
Paper
Easy to apply
Yes
Technical details
Doesn't contain
Solvent
Weight & dimensions
Width
1.54" (39 mm)
Height
7.56" (192 mm)
Packaging data
Labels per pack *
10 pc(s)
Brand Image Article code product Stock Price from
Leitz 16430055 self-adhesive label Rectangle Green 10 pc(s) Leitz 16430055 self-adhesive label Rectangle Green 10 pc(s)
(show image)
16430055 16430055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16430085 self-adhesive label Rectangle Gray 10 pc(s) Leitz 16430085 self-adhesive label Rectangle Gray 10 pc(s)
(show image)
16430085 16430085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16430025 self-adhesive label Rectangle Red 10 pc(s) Leitz 16430025 self-adhesive label Rectangle Red 10 pc(s)
(show image)
16430025 16430025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16430015 self-adhesive label Rectangle Yellow 10 pc(s) Leitz 16430015 self-adhesive label Rectangle Yellow 10 pc(s)
(show image)
16430015 16430015 0.00
(excl. VAT)
0 (incl. VAT)