location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-2612HNU-F1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZYXPRE2612HNU-F1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718937513345
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White :
The short editorial description of Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White

P-2612HNU-F1 - IEEE 802.11n, 2.4/5 GHz, ADSL2+, 300 Mbps, 4x RJ-45, 1x RJ-45 WAN, RJ-11, Gigabit Ethernet, 2x FXS POTS, 2x USB 2.0, 459g, White
More>>>
Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White:
The official marketing text of Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White as supplied by the manufacturer

ADSL2+ IAD for Triple Play Services

Dual WAN to simplify ISP logistics
When ISP migrates the service from VDSL2 to PON, or WiMAX, subscribers can keep existing P-2612HNU-Fx Series for terminating the IP-connection but now via the Ethernet WAN, originally DSL WAN. The end-users can still experience in most cases from the original CPE, and which is better than the case that customer have to change current CPE due to the difference of physical connection.

802.11n technology for extreme performance and coverage
The P-2612HNU-Fx Series features 802.11n technology that provides the ultimate solution for both speed and coverage. With wireless data rates of up to 300 Mbps, the P-2612HNU-Fx Series provides stable, reliable wireless connections for high speed data, multimedia usage, and allowing efficient video streaming via 5 GHz channel. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11a/b/g Wi-Fi certified device.

Internet access through 3G networks
The P-2612HNU-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. In Internet-challenged environments like rural or mountain areas, the 3G connectivity may be the only viable solution; it can also be used for providing temporary Internet access to places like exhibition booths as well. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments.

QoS support
The P-2612HNU-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.

TR-069 remote management
With the P-2612HNU-Fx Series incorporating TR-069 standard management specifications, service providers can manage and configure these client devices remotely without any end-user intervention. This feature offers users a true "Plug-and-play" experience while reducing deployment complexity, therefore helps saving the operational and maintenance costs for service providers.

Short summary description Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White:
This short summary of the Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel P-2612HNU-F1, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, White

Long summary description Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White:
This is an auto-generated long summary of Zyxel P-2612HNU-F1 wireless router Gigabit Ethernet White based on the first three specs of the first five spec groups.

Zyxel P-2612HNU-F1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product color: White, LED indicators: DSL, LAN, Power, USB, WLAN, Yes. Cables included: AC

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
Filtering
Yes
MAC address filtering
Yes
Design
Product color
White
Indication light
Yes
LED indicators
DSL, LAN, Power, USB, WLAN, Yes
Packaging content
Cables included
AC
AC adapter included
Yes
Manual
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
2
Detachable antenna(s)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
10.4" (265 mm)
Depth
5.71" (145 mm)
Height
1.65" (42 mm)
Weight
16.2 oz (459 g)
Packaging data
Package width
10.9" (277 mm)
Package depth
10.4" (263 mm)
Package height
3.03" (77 mm)
Package weight
32.8 oz (930 g)
Other features
WLAN data transfer rates supported
300 Mbit/s
USB ports quantity
2
Power requirements
12V
Operating temperature (T-T)
32 - 104 °F
Networking features
Gigabit Ethernet
Maximum data transfer rate
1 Gbit/s
Input current
1.5 A
Frequency band
2.4 & 5
Bandwidth
2.4 GHz
Rack mounting
No
xDSL connection
Yes