- - 15" LCD
- - 640 x 480 pixels 4:3
- - 430 cd/m² 25 ms 500:1
- - 59 W
15" LCD Colour Television LC15SH1E. 430cd/M2, 500:1, Stereo, Teletext.
15" LCD Colour Television LC15SH1E
The sleek lines of the SH1-series portable LCD TVs are stunning. Complete with Fastext, Nicam stereo and Advanced Super View panel, the SH1-series allows you can catch your favourite TV programmes wherever you happen to be.
- Advanced Super View and Black TFT LCD Panel
- High Brightness 430cd/M2 - High Contrast 500:1
- Wide Viewing Angle H:170°V:170°
- NICAM/A2 Stereo
- Built-In TELETEXT Circuit
- Wall Mounting Possible
- Sleep Timer
- OPC (Optical Picture Control)
- 60000 hours Long Life Back light
Sharp LC-15SH1E, 15", 640 x 480 pixels, LCD
Sharp LC-15SH1E. Display diagonal: 15", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3