Microdowell Enterprise N.30EXP 3000VA uninterruptible power supply (UPS) 3 kVA 2000 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14667
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
24-months
Long product name Microdowell Enterprise N.30EXP 3000VA uninterruptible power supply (UPS) 3 kVA 2000 W:

Enterprise N.30EXP 3000VA

Short summary description Microdowell Enterprise N.30EXP 3000VA uninterruptible power supply (UPS) 3 kVA 2000 W:

Microdowell Enterprise N.30EXP 3000VA, 3 kVA, 2000 W, 50/60 Hz, 36 dB, Sealed Lead Acid (VRLA), 12 min

Long summary description Microdowell Enterprise N.30EXP 3000VA uninterruptible power supply (UPS) 3 kVA 2000 W:

Microdowell Enterprise N.30EXP 3000VA. Output power capacity: 3 kVA, Output power: 2000 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 12 min, Battery recharge time: 6 h. Product color: Gray, Certification: CE (EN62040-1-1; EN60950-1; EN50091-2). Weight: 83.8 lbs (38 kg), Package weight: 92.6 lbs (42 kg). Bundled software: UPSEye XP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.