location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26K4241
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU) :
The short editorial description of IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU)

DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord
More>>>
Short summary description IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU):
This short summary of the IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord, IEC 309, 12 x power IEC 320 EN 60320 C13, 32 A, 17.6 x 8.39 x 1.73" (448 x 213 x 44 mm), 10 - 35 °C, 8 - 80%

Long summary description IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU):
This is an auto-generated long summary of IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord power distribution unit (PDU) based on the first three specs of the first five spec groups.

IBM DPI 32A Single Phase C13 Enterprise PDU w/ IEC309 2P+N+G (250V) line cord. Input connection type: IEC 309, Output connections: 12 x power IEC 320 EN 60320 C13. Maximum current: 32 A. Dimensions (WxDxH): 17.6 x 8.39 x 1.73" (448 x 213 x 44 mm)