location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11404.110
Category:
Board, often a pin board placed on a wall, to which bulletins, reports and other notes and posters are attached.
Bulletin Boards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White :
The short editorial description of Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White

Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm
More>>>
Short summary description Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White:
This short summary of the Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm, 35.4" (900 mm), 23.6" (600 mm)

Long summary description Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White:
This is an auto-generated long summary of Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm White based on the first three specs of the first five spec groups.

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 60 x 90 cm. Width: 35.4" (900 mm), Height: 23.6" (600 mm)

Brand Image Article code product Stock Price from
Smit Visual

Smit Visual Combiboard, Enamel & blue felt, Softline profile 90 x 120 cm Blue, White
(show image)
11404.101 Combiboard, Enamel & blue felt, Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & pressed cork, Softline profile 90 x 120 cm White
(show image)
11404.100 Combiboard, Enamel & pressed cork, Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm Blue, White
(show image)
11404.111 Combiboard, Enamel & blue felt, Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 60 x 90 cm Gray, White
(show image)
11404.112 Combiboard, Enamel & grey bulletin, Softline profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm Gray, White
(show image)
11404.102 Combiboard, Enamel & grey bulletin, Softline profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)