HERMA logo

HERMA 5133 self-adhesive label Rounded rectangle Permanent Blue 100 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40409
Info modified on:
11 Jan 2024, 18:50:59
Bullet Points HERMA 5133 self-adhesive label Rounded rectangle Permanent Blue 100 pc(s):
  • - File spine labels adhere firmly, even on files in frequent use.
  • - Coloured labels, for better organized file cabinets
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 5133 self-adhesive label Rounded rectangle Permanent Blue 100 pc(s):

File labels A4, 38 x 297 mm, blue, for narrow files (long)

Short summary description HERMA 5133 self-adhesive label Rounded rectangle Permanent Blue 100 pc(s):

HERMA 5133, Blue, Rounded rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 5133 self-adhesive label Rounded rectangle Permanent Blue 100 pc(s):

HERMA 5133. Product color: Blue, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 1.5" (38 mm), Height: 11.7" (297 mm). Labels per pack: 100 pc(s), Labels per sheet: 5 pc(s), Media sheets per package: 20 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.