location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 3620 wired router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO3620-RPS
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2019 16:17:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 3620 wired router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - Fast Ethernet
  • - 3DES, DES
Long product name Cisco 3620 wired router Fast Ethernet Black, Blue :
The short editorial description of Cisco 3620 wired router Fast Ethernet Black, Blue

3620 Multiservice Platform
More>>>
Short summary description Cisco 3620 wired router Fast Ethernet Black, Blue:
This short summary of the Cisco 3620 wired router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 3620, Ethernet WAN, Fast Ethernet, Black, Blue

Long summary description Cisco 3620 wired router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Cisco 3620 wired router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Cisco 3620. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 3DES, DES, Firewall security: Cisco IOS. Flash memory: 16 MB, Internal memory: 32 MB. Product color: Black, Blue. Width: 17.5" (444.8 mm), Depth: 14.2" (361.9 mm), Height: 1.69" (42.9 mm)