Neomounts logo

Neomounts FPMA-D1030 monitor mount / stand 30" Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247180
Info modified on:
06 Nov 2024, 19:05:33
Guarantee:
5 year
Long product name Neomounts FPMA-D1030 monitor mount / stand 30" Desk Silver:

Neomounts Full Motion desk monitor arm (clamp) for 10-30" Monitor Screen, Height Adjustable - Silver

Neomounts FPMA-D1030 monitor mount / stand 30" Desk Silver:

The Neomounts desk mount, model FPMA-D1030 is a tilt-, swivel and rotatable desk mount for flat screens up to 30". This mount is a great choice for space saving placement on desks using a desk clamp.

Neomounts versatile tilt (180°), rotate (180°) and swivel (300°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 40 centimetres. Depth adjustable from 16 to 55 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-D1030 has three pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts FPMA-D1030 monitor mount / stand 30" Desk Silver:

Neomounts FPMA-D1030, Clamp, 22 lbs (10 kg), 10", 30", 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Neomounts FPMA-D1030 monitor mount / stand 30" Desk Silver:

Neomounts FPMA-D1030. Mounting: Clamp, Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: 0 - 180°. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.