PowerMate ML470 MT - Intel Core 2 Duo E6550, 2048MB DDR2 RAM, 160GB SATA HDD, DVD-RW, Vista Business, Optical mouse
NEC PowerMate ML470 MT - Intel Core 2 Duo E6550, 2048MB, 160GB, Vista Business, 2.33 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows Vista Business
NEC PowerMate ML470 MT - Intel Core 2 Duo E6550, 2048MB, 160GB, Vista Business. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 11.9 lbs (5.4 kg)