location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Passport Portable (Silver) 40 GB USB 2.0 Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDXML400UETE
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
Long product name Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5" :
The short editorial description of Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"

Passport portable USB 2.0 hard drive 40 GB, 5400 RPM, 2 MB Cache
More>>>
Short summary description Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5":
This short summary of the Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive, 40 GB, 2.5", 2.0, 5400 RPM

Long summary description Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5":
This is an auto-generated long summary of Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5" based on the first three specs of the first five spec groups.

Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive. HDD capacity: 40 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

Brand Image Article code product Stock Price from
Western Digital

Western Digital Passport Portable (Silver) 120 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"
(show image)
WDXML1200UETE Passport Portable (Silver) 120 GB USB 2.0 Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Passport Portable Drive, 60GB external hard drive 5400 RPM USB 2.0
(show image)
WDXML600UETE Passport Portable Drive, 60GB 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos HDA 160 GB Qdisk USB 2.0 external hard drive 7200 RPM
(show image)
500372 HDA ARCHOS 160 GB Qdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM
(show image)
500653 HDA ARCHOS 40 GB ARCdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Passport Portable (Silver) 80 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"
(show image)
WDXML800UETE Passport Portable (Silver) 80 GB USB 2.0 Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)