Panasonic logo

Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8193
Info modified on:
04 Apr 2019, 08:36:43
Long product name Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Black:

Lumix DMC-FX35 Black

Short summary description Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Black:

Panasonic Lumix DMC-FX35, 10.1 MP, 3648 x 2736 pixels, CCD, 4x, HD, Black

Long summary description Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Black:

Panasonic Lumix DMC-FX35. Megapixel: 10.1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 4.4 - 17.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.5". Internal memory: 50 MB. PictBridge. Weight: 4.41 oz (125 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.