Aopen logo

Aopen CASE QF50C COOL GREY

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22363
Info modified on:
07 Mar 2024, 15:34:52
Long product name Aopen CASE QF50C COOL GREY:

CASE QF50C COOL GREY

Short summary description Aopen CASE QF50C COOL GREY:

Aopen CASE QF50C COOL GREY, 7.64" (194 mm), 17.3" (440 mm), 16.8" (426 mm), 15.2 lbs (6.9 kg), 300/250W ATX (Ball bearing fan), UL/CSA/CE/VDE/S/D/N/ FI/FCC /DoC certified, Air vents with 8cm optional 2nd DC fan

Long summary description Aopen CASE QF50C COOL GREY:

Aopen CASE QF50C COOL GREY. Width: 7.64" (194 mm), Depth: 17.3" (440 mm), Height: 16.8" (426 mm). Power supply type: 300/250W ATX (Ball bearing fan), UL/CSA/CE/VDE/S/D/N/ FI/FCC /DoC certified, Ventilation fan(s): Air vents with 8cm optional 2nd DC fan, I/O ports: 2*USB / Head phone / Mic. In / 1394 (Optional)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.