DELL logo

DELL Vostro 3460 Intel® Core™ i3 i3-2370M 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79899
Info modified on:
26 Jan 2022, 11:20:05
Long product name DELL Vostro 3460 Intel® Core™ i3 i3-2370M 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

14'' LED HD, 1366x768, Intel Core i3-2370M (3M Cache, 2.40 GHz), 4GB DDR3, 320GB HDD, Intel HD Graphics 3000, DVD-SM DL, HD Webcam, 802.11b/g/n, Gigabit Ethernet, Windows 7 Professional 64

DELL Vostro 3460 Intel® Core™ i3 i3-2370M 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

Power your ideas. Secure your data.
This advanced 14” business laptop offers vital security features and Intel® Core™ processors. Stay protected, boot up and load apps in a flash.

Go for speed, agility and vivid graphics
Boot up fast and enjoy efficient multitasking with Intel® Core™ processor and DDR3 memory. Power presentations with built-in Intel® HD graphics.

Grow your professional with ease
The Vostro™ 3460 was designed to meet your essential professional needs by providing powerful and reliable productivity today while offering purchasing flexibility as you grow.

Choose a sleek design
The Vostro™ 3460 offers a thin, new design that’s sleek yet sturdy — perfect in the office or on the road.

Work seamlessly virtually anywhere
Connect and collaborate on the go with a suite of services and hardware features designed for professional efficiency.

Stay plugged into your work
Whether you're transferring data or connecting a wired printer or projector, the Vostro 3460 makes it easy to plug in and stay productive.

Short summary description DELL Vostro 3460 Intel® Core™ i3 i3-2370M 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

DELL Vostro 3460, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Vostro 3460 Intel® Core™ i3 i3-2370M 14" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

DELL Vostro 3460. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 4.92 lbs (2.23 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.