location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ654B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112161804 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 May 2021
Product end of life date
Bullet Points HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - LCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 300 W
  • - Internal memory: 1024 MB Built-in processor 2800 MHz
Guarantee: One-year limited hardware
Long product name HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black :
The short editorial description of HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black

HP Designjet HD Scanner
More>>>
HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black:
The official marketing text of HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black as supplied by the manufacturer




Short summary description HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black:
This short summary of the HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD, 600 x 600 DPI, Sheet-fed scanner, Black, LCD, 1024 MB, Intel® Pentium® 4

Long summary description HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black:
This is an auto-generated long summary of HP Designjet HD Sheet-fed scanner 600 x 600 DPI Black based on the first three specs of the first five spec groups.

HP Designjet HD. Optical scanning resolution: 600 x 600 DPI. Scanner type: Sheet-fed scanner, Product color: Black, Display: LCD. Internal memory: 1024 MB, Built-in processor: Intel® Pentium® 4, Processor frequency: 2800 MHz. Standard interfaces: Ethernet, FireWire 400, USB 2.0. Power supply type: AC, Power consumption (typical): 300 W, AC input frequency: 50 - 60 Hz

Scanning
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Display
LCD
Touchscreen
Yes
Performance
Internal memory
1024 MB
Built-in processor
Intel® Pentium® 4
Processor frequency
2800 MHz
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, FireWire 400, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
300 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Packaging data
Package dimensions (WxDxH)
75.2 x 26.8 x 29.9" (1910 x 680 x 760 mm)
Package weight
308.6 lbs (140 kg)
System requirements
USB required
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
EU RoHS; REACH; WEEE
Weight & dimensions
Width
70.9" (1800 mm)
Depth
33.5" (850 mm)
Height
54.3" (1380 mm)
Weight
203.9 lbs (92.5 kg)
Packaging content
Drivers included
Yes
Other features
Network ready
Yes
Maximum media width
1067
Minimum scan size
152 x 114 mm
Media types supported
Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)
Scan quality (color, best)
300 DPI
Acoustic power emissions
6.3 B
Acoustic pressure emissions (standby)
25 dB
Acoustic pressure emissions
47 dB
Copier resize
1 - 10000%
Copy speed (color, normal quality, A4)
200 cpm
Functions
Copy, scan
Maximum internal memory
1 GB
Maximum number of copies
1000 copies
Media thickness (imperial)
0.6"
Minimum scan area
6 x 4.5"
Scan quality (color, normal)
200 DPI
Acoustic power emissions (standby)
44 dB
Special features
160GB HDD