location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Insys Microelectronics Check ‘Insys Microelectronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem 336 LL 2D 5.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11-02-01-01-31.018
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Insys Microelectronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Insys Microelectronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s :
The short editorial description of Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s

Leased line modem for the control cabinet 336 LL 2D 5.0
More>>>
Short summary description Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s:
This short summary of the Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Insys Microelectronics Modem 336 LL 2D 5.0, 56 Kbit/s, PSTN, 14.4, 33.6 Kbps, V.32bis, V.32, V.23, V.22, V22bis, V21, V.34+, V.34, V.902, V.922, Bell Norm 103/212, Fax Class..., V42bis, 89/336/EEC, 73/23/EEC, 91/263/EEC

Long summary description Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s:
This is an auto-generated long summary of Insys Microelectronics 336 LL 2D 5.0 modem 56 Kbit/s based on the first three specs of the first five spec groups.

Insys Microelectronics Modem 336 LL 2D 5.0. Modem speed: 56 Kbit/s, Interface: PSTN. Supported data transfer rates: 14.4, 33.6 Kbps. Data link protocols: V.32bis, V.32, V.23, V.22, V22bis, V21, V.34+, V.34, V.902, V.922, Bell Norm 103/212, Fax Class.... Data compression: V42bis, Certification: 89/336/EEC, 73/23/EEC, 91/263/EEC. Dimensions (WxDxH): 2.17 x 4.33 x 2.95" (55 x 110 x 75 mm)

Brand Image Article code product Stock Price from
Insys Microelectronics

Insys Microelectronics 56k 4.1 m/UL modem 56 Kbit/s
(show image)
11-02-01-01-40.022 Modem 56k 4.1 m/UL 0.00
(excl. VAT)
0 (incl. VAT)
Insys Microelectronics

Insys Microelectronics 56k 4.1 modem 56 Kbit/s
(show image)
11-02-01-01-40.028 Modem 56k 4.1 0.00
(excl. VAT)
0 (incl. VAT)