This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP fine art papier, crème (rol, 914 mm) large format media

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fine art papier, crème (rol, 914 mm)
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1709A
Category
Large format media include billboard posters and large outdoor screens.
Large Format Media
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26256
This statistic is based on the 96953 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 13:45:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Hewlett-Packard Large-Format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit , select support, and select hp product support center to locate product support in your region.
Long product name HP fine art papier, crème (rol, 914 mm) large format media :
The short editorial description of HP fine art papier, crème (rol, 914 mm) large format media

hp fine art paper, cream
More>>>
HP fine art papier, crème (rol, 914 mm) large format media:
The official marketing text of HP fine art papier, crème (rol, 914 mm) large format media as supplied by the manufacturer

HP Fine Art Paper Cream is a single side coated, matte and slightly structured, high-quality mould-made paper with a shade of yellow for digital fine art reproductions.HP Fine Art Paper Cream, 36 in x 35 ft is high quality paper for flamboyant full color prints.HP Fine Art Paper Cream, 36 in roll, 914 mm wide, 220 m, 140 g/m2, 35 ft, 10.7 mA single-side coated, matte, slightly structured paper which creates vivid, full-colour printouts.HP Fine Art Paper Cream, 36 in roll, 914 mm wide, 220 m, 140 g/m2, 35 ft, 10.7 m

Short summary description HP fine art papier, crème (rol, 914 mm) large format media:
This short summary of the HP fine art papier, crème (rol, 914 mm) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP fine art papier, crème (rol, 914 mm)

Long summary description HP fine art papier, crème (rol, 914 mm) large format media:
This is an auto-generated long summary of HP fine art papier, crème (rol, 914 mm) large format media based on the first three specs of the first five spec groups.

HP fine art papier, crème (rol, 914 mm)