Moxa ThinkCore IA240-LX embedded computer 0.192 GHz Linux 15.2 oz (430 g)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11880
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5 years
Long product name Moxa ThinkCore IA240-LX embedded computer 0.192 GHz Linux 15.2 oz (430 g):

ThinkCore IA240-LX - RISC-based Industrial Ready-to-Run Embedded Computer with 4 Serial Ports, 4 DI Channels, 4 DO Channels, Dual Ethernet, SD, Linux OS

Short summary description Moxa ThinkCore IA240-LX embedded computer 0.192 GHz Linux 15.2 oz (430 g):

Moxa ThinkCore IA240-LX embedded computer, 0.192 GHz, 0.0625 GB, Linux, -10 - 60 °C, -20 - 80 °C, 5 - 95%

Long summary description Moxa ThinkCore IA240-LX embedded computer 0.192 GHz Linux 15.2 oz (430 g):

Moxa ThinkCore IA240-LX embedded computer. Processor frequency: 0.192 GHz. Internal memory: 0.0625 GB. Operating system installed: Linux. Certification: FCC Part 15, CISPR 22 Class A, CE Class A: EN55022 Class A, EN61000-3-2 Class A, EN61000-3-3,.... Weight: 15.2 oz (430 g)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.