location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCF-90-M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCF-90-M
Category:
Small components used in serial communication interfaces such as serial ports.
Serial Converters/Repeaters/Isolators Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: RS-232
  • - Output interface: Fiber (ST)
  • - 0.05 Kbit/s
  • - 20 mA
Guarantee: 5 Years
Long product name Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST) :
The short editorial description of Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST)

TCF-90-M-ST, 50 bps - 921.6 Kbps, ST, Multi-mode, 5 km, 850 nm, -20 dBm, Tx, Rx, GND
More>>>
Short summary description Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST):
This short summary of the Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST) data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa TCF-90-M, 0 - 60 °C, -20 - 75 °C, 5 - 95%, 1.65 x 3.15 x 0.866" (42 x 80 x 22 mm), 12 - 48 V, 20 mA

Long summary description Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST):
This is an auto-generated long summary of Moxa TCF-90-M serial converter/repeater/isolator RS-232 Fiber (ST) based on the first three specs of the first five spec groups.

Moxa TCF-90-M. Dimensions (WxDxH): 1.65 x 3.15 x 0.866" (42 x 80 x 22 mm). Input voltage: 12 - 48 V, Power consumption: 20 mA. Certification: CE FCC