Fujitsu logo

Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7300 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 8400M Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72167
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7300 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 8400M Windows Vista Business:

Fujitsu LIFEBOOK E8410, Intel® Core™2 Duo, 2 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7300 15.4" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 8400M Windows Vista Business:

Fujitsu LIFEBOOK E8410. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce Go 8400M. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.