location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2135W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2135W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Wi-Fi
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB 200 MHz
Guarantee: 1 year
Long product name Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi

HL-2135W - 2400 x 600dpi, 20ppm, 16MB, USB 2.0, WLAN, 6.7kg
More>>>
Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Brother's HL-2135W mono laser printer is the perfect choice for the home or small business office. Compact yet capable of delivering exceptional quality and performance, it will consistently meet the needs of a busy workload. With Brother's One Touch Wireless Connection as standard, it offers the flexibility to work anywhere as well as the ability to share with other users.

Affordable to buy and affordable to run too, it comes with many time and money-saving features including 700 (1000 optional) page toner cartridges , separate drum unit, toner save mode, N-in-1 print (ability to print multiple pages onto a single sheet) and deep sleep mode, reducing energy when not in use.

Short summary description Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2135W, Laser, 2400 x 600 DPI, A4, 20 ppm, Network ready, White

Long summary description Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-2135W. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready, Wi-Fi. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
7 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Recommended duty cycle
250 - 1600 pages per month
Printing colors *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
4.57 - 16" (116 - 406 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Internal memory *
16 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Product color *
White
Power
Power consumption (printing) *
421 W
Power consumption (standby)
62 W
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.8 lbs (6.7 kg)
Dimensions (WxDxH)
14.5 x 14.2 x 7.2" (368 x 360 x 183 mm)
Packaging data
Package weight
17.6 lbs (8 kg)
Other features
Power LED
Yes
Package dimensions (WxDxH)
18.7 x 17.9 x 13" (475 x 454 x 331 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:03
Uk has collected 4 expert reviews for Brother HL-2135W laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-05-18 01:17:03
Giving my tried and trusted mono laser printer a rest, it was time to check out a new addition to the Brother mono laser printer family...
80%
gadgetspeak.com
Updated:
2013-05-18 01:17:03
A mono laser printer is the business-like tool for the small club, office or the busy person working from home who needs to send out a number of documents and who does not require colour. The Brother HL-2135W, which offers both USB and wireless connect...
80%
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)