location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single 3PH 16A Power Monitoring PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
370964-B31 show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:19
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: standard statement: limited 3-year
Long product name HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU) :
The short editorial description of HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU)

Rack mount power distribution units, providing both single-phase and 3-phase monitored power, as well as full-rack power utility ranging from 7.3 kVA up to 22 kVA.
More>>>
Short summary description HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU):
This short summary of the HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Single 3PH 16A Power Monitoring PDU

Long summary description HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU):
This is an auto-generated long summary of HPE Single 3PH 16A Power Monitoring PDU power distribution unit (PDU) based on the first three specs of the first five spec groups.

HPE Single 3PH 16A Power Monitoring PDU

Brand Image Article code product Stock Price from
HPE

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black
(show image)
AF500A AF500A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF510A power distribution unit (PDU) Black
(show image)
AF510A AF510A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Single Input 3 Phase 16A Monitored PDU power distribution unit (PDU) 39 AC outlet(s) Black
(show image)
AF508A Single Input 3 Phase 16A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual Input 1 Phase 32A Monitored PDU power distribution unit (PDU) 78 AC outlet(s) Black
(show image)
AF509A Dual Input 1 Phase 32A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual Input 3 Phase 16A Monitored PDU power distribution unit (PDU) 78 AC outlet(s) Black
(show image)
AF507A Dual Input 3 Phase 16A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual 3PH 16A Power Monitoring PDU power distribution unit (PDU)
(show image)
370963-B31 Dual 3PH 16A Power Monitoring PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Single 1PH 32A Power Monitoring PDU power distribution unit (PDU)
(show image)
370966-B31 Single 1PH 32A Power Monitoring PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual 1PH 32A Power Monitoring PDU power distribution unit (PDU)
(show image)
370965-B31 Dual 1PH 32A Power Monitoring PDU 0.00
(excl. VAT)
0 (incl. VAT)