location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Pocket Memo 388

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Memo 388
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
388
Category:
Device which can play audio tape-cassettes.
Cassette Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Pocket Memo 388 :
The short editorial description of Philips Pocket Memo 388

Pocket Memo 388
More>>>
Philips Pocket Memo 388:
The official marketing text of Philips Pocket Memo 388 as supplied by the manufacturer

The perfect
listener
never needs
a break


The integrated charging device of the Pocket Memo 388 recharges the batteries while you work. The 4- position switch makes one-handed operation a snap - the Pocket Memo 388 is simply a "classic".



Key benefits

Internal recharge option enables rechargeable batteries to be replenished during use
Voice activated recording for hands-free dictation
Fast access to any part of the tape with turbo wind

Package contents

Pocket Memo 388
30 minute Mini Cassette 005
2 x AA Batteries
Wrist Strap

Technical data

Weight: 120 grams
Dimensions: 128 x 62 x 25 mm
Acoustic frequency response: 400 – 4,000 Hz
Output power: > 100 mW
Earphones socket
Microphone socket
Power Supply socket

Short summary description Philips Pocket Memo 388:
This short summary of the Philips Pocket Memo 388 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Pocket Memo 388

Long summary description Philips Pocket Memo 388:
This is an auto-generated long summary of Philips Pocket Memo 388 based on the first three specs of the first five spec groups.

Philips Pocket Memo 388

Brand Image Article code product Stock Price from
Aiwa

Aiwa HS-RM539 stylish personal stereo with digital tuner
(show image)
HSRM539 HS-RM539 stylish personal stereo with digital tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM536 personal stereo with digital tuner
(show image)
HSRM536 HS-RM536 personal stereo with digital tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-PM216 personal stereo with anti-rolling mechanism White
(show image)
HSPM216 HS-PM216 personal stereo with anti-rolling mechanism 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HSRM425 cassette player Gray
(show image)
HSRM425 HSRM425 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa CASSETTE HS-PM 183
(show image)
HSPM183 CASSETTE HS-PM 183 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation
(show image)
HSRM436 HS-RM436 stylish personal stereo with digital tuner and jog-key operation 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM186 personal stereo with tuner
(show image)
HSRM186 HS-RM186 personal stereo with tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa RADIO/CASSETTE RM-P 306
(show image)
RMP306 RADIO/CASSETTE RM-P 306 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa RADIO/CASSETTE RM 230
(show image)
RM230 RADIO/CASSETTE RM 230 0.00
(excl. VAT)
0 (incl. VAT)