location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LFH0276 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LFH0276
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH0276/10
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips LFH0276 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90 dB
  • - Wired
  • - White
Long product name Philips LFH0276 White :
The short editorial description of Philips LFH0276 White

LFH0276 - 90 dB ± 2 dB, 0.5 V, 185 g
More>>>
Philips LFH0276 White:
The official marketing text of Philips LFH0276 White as supplied by the manufacturer

Not a single word lost with the Philips handheld microphone
The Philips multifunctional handheld microphone with built-in speaker turns your Philips desktop transcription system into a dictation recorder.

Superior audio quality
- High-quality microphone for superb recording quality
- Integrated speaker ensuring crystal clear playback
- Adjustable microphone sensitivity for better sound quality

Designed for professionals
- A perfect companion for your desktop transcription machine
- Ergonomic slide switch for efficient one-thumb operation
- Durable materials enhance quality for extended use

Short summary description Philips LFH0276 White:
This short summary of the Philips LFH0276 White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LFH0276, 90 dB, Wired, White, 0.5 V, 6.38" (162 mm), 1.57" (40 mm)

Long summary description Philips LFH0276 White:
This is an auto-generated long summary of Philips LFH0276 White based on the first three specs of the first five spec groups.

Philips LFH0276. Microphone sensitivity: 90 dB. Connectivity technology: Wired. Product color: White. Operating voltage: 0.5 V. Width: 6.38" (162 mm), Depth: 1.57" (40 mm), Height: 1.06" (27 mm)

Microphone
Microphone sensitivity
90 dB
Ports & interfaces
Connectivity technology *
Wired
Performance
Product color *
White
Power
Operating voltage
0.5 V
Weight & dimensions
Width
6.38" (162 mm)
Depth
1.57" (40 mm)
Height
1.06" (27 mm)
Microphone weight
6.53 oz (185 g)